IEC - International Electrotechnical Commission - IEC 60723-5-1:1993

Inductor and transformer cores for telecommunications - Part 5: Sectional specification: Adjusters used with magnetic oxide cores for use in adjustable inductors and transformers - Section 1: Blank detail specification. Assessment level A

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 February 1993
Status: withdrawn
Page Count: 15
ICS Code (Magnetic components): 29.100.10
ICS Code (Telecommunications in general): 33.020
abstract:

Lists the ratings, characteristics, inspection requirements and additional information for adjusters used with magnetic oxide cores for use in adjustable inductors and transformers, which are to... View More

Document History

IEC 60723-5-1:1993
February 8, 1993
Inductor and transformer cores for telecommunications - Part 5: Sectional specification: Adjusters used with magnetic oxide cores for use in adjustable inductors and transformers - Section 1: Blank detail specification. Assessment level A
Lists the ratings, characteristics, inspection requirements and additional information for adjusters used with magnetic oxide cores for use in adjustable inductors and transformers, which are to be...
Advertisement