IEC - International Electrotechnical Commission - IEC 60730-2-12:1993
Automatic electrical controls for household and similar use - Part 2: Particular requirements for electrically operated door locks
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 June 1993 |
| Status: | revised |
| Page Count: | 27 |
| ICS Code (Automatic controls for household use): | 97.120 |
abstract:
Applies to the inherent safety, to the operating sequences where these are associated with equipment protection, and to the testing of electrically operated door locks used in, or in association... View More
Document History
April 15, 2015
Automatic electrical controls - Part 2-12: Particular requirements for electrically operated door locks
IEC 60730-2-12:2015 applies to electrically operated door locks for use in, on or in association with equipment, including equipment for heating, air-conditioning and similar applications. The...
August 30, 2005
Automatic electrical controls for household and similar use - Part 2-12: Particular requirements for electrically operated door locks
In general, this part of IEC 60730 applies to electrically operated door locks intended to prevent the opening of doors in equipment for household and similar use.
October 31, 1995
Amendment 1 - Automatic electrical controls for household and similar use - Part 2: Particular requirements for electrically operated door locks
A description is not available for this item.
IEC 60730-2-12:1993
June 30, 1993
Automatic electrical controls for household and similar use - Part 2: Particular requirements for electrically operated door locks
Applies to the inherent safety, to the operating sequences where these are associated with equipment protection, and to the testing of electrically operated door locks used in, or in association...