IEC - International Electrotechnical Commission - IEC 60737:1982

In-core temperature or primary envelope temperature measurements in nuclear power reactors. Characteristics and test methods

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1982
Status: revised
Page Count: 25
ICS Code (Temperature-measuring instruments): 17.200.20
ICS Code (Reactor engineering): 27.120.10
abstract:

Applies to general aspects of design, characteristics, manufacturing and test methods for in-core temperature measurement instrumentation in nuclear power reactors. Emphasis is placed on the... View More

Document History

June 28, 2010
Nuclear power plants - Instrumentation important to safety - Temperature sensors (in-core and primary coolant circuit) - Characteristics and test methods
IEC 60737:2010 deals with specific requirements for nuclear applications of temperature sensors. It provides guidance which will help to ensure that the reactor conditions do not damage the...
IEC 60737:1982
January 1, 1982
In-core temperature or primary envelope temperature measurements in nuclear power reactors. Characteristics and test methods
Applies to general aspects of design, characteristics, manufacturing and test methods for in-core temperature measurement instrumentation in nuclear power reactors. Emphasis is placed on the features...
Advertisement