IEC - International Electrotechnical Commission - IEC 60709:1981
Separation within the reactor protection system
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1981 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
abstract:
Lays down, on the basis of possible causes of failures, basic rules for designing protection systems of nuclear reactors including temporary systems. Section Two deals with cabling for protection... View More
Document History
April 18, 2018
Nuclear power plants - Instrumentation, control and electrical power systems important to safety - Separation
IEC 60709:2018 is applicable to nuclear power plant instrumentation and control (I&C) and electrical systems and equipment, whose functions are required to be independent due to their contribution...
November 2, 2004
Nuclear power plants - Instrumentation and control systems important to safety - Separation
Defines the technical requirements to be met for I&C systems important to safety and their cables, in order to achieve adequate physical separation between redundant sections of a system and between...
IEC 60709:1981
January 1, 1981
Separation within the reactor protection system
Lays down, on the basis of possible causes of failures, basic rules for designing protection systems of nuclear reactors including temporary systems. Section Two deals with cabling for protection...