IEC - International Electrotechnical Commission - IEC 60708-3:1981/AMD1:1983
Amendment 1 - Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath. Part 3: Unit type, unfilled, moisture barrier polyethylene sheathed cables with copper conductors and solid or cellular insulation
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1983 |
| Status: | withdrawn |
| Page Count: | 5 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Gives additional information regarding 0.8 mm conductor size for high- or low-capacitance pair or quad cable with solid or
cellular insulation.
Document History
IEC 60708-3:1981/AMD1:1983
January 1, 1983
Amendment 1 - Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath. Part 3: Unit type, unfilled, moisture barrier polyethylene sheathed cables with copper conductors and solid or cellular insulation
Gives additional information regarding 0.8 mm conductor size for high- or low-capacitance pair or quad cable with solid or cellular insulation.
January 1, 1981
Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath. Part 3: Unit type, unfilled, moisture barrier polyethylene sheathed cables with copper conductors and solid or cellular insulation
Covers the requirements of unfilled moisture barrier polyethylene sheathed cables with copper conductors and solid or cellular insulation. See IEC 60771.