IEC - International Electrotechnical Commission - IEC 60711:1981

Occluded-ear simulator for the measurement of earphones coupled to the ear by ear inserts

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1981
Status: replaced
Page Count: 24
ICS Code (Electroacoustics): 17.140.50
abstract:

Specifies an occluded-ear simulator, intended for the calibration of insert earphones in the frequency range 100 Hz to 10 000 Hz in terms of the sound pressure at the eardrum.

Document History

IEC 60711:1981
January 1, 1981
Occluded-ear simulator for the measurement of earphones coupled to the ear by ear inserts
Specifies an occluded-ear simulator, intended for the calibration of insert earphones in the frequency range 100 Hz to 10 000 Hz in terms of the sound pressure at the eardrum.
Advertisement