IEC - International Electrotechnical Commission - IEC 60708-2:1981

Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath. Part 2: Unit type, filled, moisture barrier polyethylene sheathed cables with copper conductors and solid or cellular insulation

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1981
Status: withdrawn
Page Count: 9
ICS Code (Cables): 29.060.20
abstract:

Covers the requirements for filled polyethylene sheathed cables with copper conductors and solid or cellular insulation.

See IEC 60771.

Document History

January 1, 1983
Amendment 1 - Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath. Part 2: Unit type, filled, moisture barrier polyethylene sheathed cables with copper conductors and solid or cellular insulation
Gives additional information regarding 0.8 mm conductor size for high- or low-capacitance pair or quad cable with solid or cellular insulation.
IEC 60708-2:1981
January 1, 1981
Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath. Part 2: Unit type, filled, moisture barrier polyethylene sheathed cables with copper conductors and solid or cellular insulation
Covers the requirements for filled polyethylene sheathed cables with copper conductors and solid or cellular insulation. See IEC 60771.
Advertisement