IEC - International Electrotechnical Commission - IEC 60721-2-1:1982
Classification of environmental conditions. Part 2: Environmental conditions appearing in nature. Temperature and humidity
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1982 |
| Status: | revised |
| Page Count: | 26 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
Presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of the background material when selecting appropriate temperature and humidity severities for... View More
Document History
June 25, 2013
Classification of environmental conditions - Part 2-1: Environmental conditions appearing in nature - Temperature and humidity
IEC 60721-2-1:2013 presents classifications of open-air climates in terms of temperature and humidity. It is intended to be used as part of the background material when selecting appropriate...
October 22, 2002
Classification of environmental conditions - Part 2-1: Environmental conditions appearing in nature - Temperature and humidity
Presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of the background material when selecting appropriate temperature and humidity severities for...
January 1, 1987
Amendment 1 - Classification of environmental conditions. Part 2: Environmental conditions appearing in nature. Temperature and humidity
Appendix A:Geographical survey of statistical open-air climates. Appendix B:Constitutional diagram for humid air. Colour maps included.
IEC 60721-2-1:1982
January 1, 1982
Classification of environmental conditions. Part 2: Environmental conditions appearing in nature. Temperature and humidity
Presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of the background material when selecting appropriate temperature and humidity severities for...