IEC - International Electrotechnical Commission - IEC 60721-2-3:1987

Classification of environmental conditions - Part 2: Environmental conditions appearing in nature. Air pressure

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 December 1987
Status: revised
Page Count: 7
ICS Code (Environmental testing): 19.040
abstract:

Indicates values of air pressure to which products are liable to be exposed during storage, transportation and use.

Document History

June 19, 2013
Classification of environmental conditions - Part 2-3: Environmental conditions appearing in nature - Air pressure
IEC 60721-2-3:2013 presents a selection of different values of air pressure appearing in nature. It is intended to be used as part of the background material when selecting appropriate severities of...
IEC 60721-2-3:1987
December 30, 1987
Classification of environmental conditions - Part 2: Environmental conditions appearing in nature. Air pressure
Indicates values of air pressure to which products are liable to be exposed during storage, transportation and use.
Advertisement