IEC - International Electrotechnical Commission - IEC 60721-3-5:1985/AMD1:1991
Amendment 1 - Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Ground vehicle installations.
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 July 1991 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Environmental testing): | 19.040 |
Document History
March 21, 1997
Classification of environmental conditions - Part 3: Classificationof groups of environmental parameters and their severities -Section 5: Ground vehicle installations
Classifies the environmental conditions to which a product not forming part of the vehicle is subjected when installed in a ground vehicle. Such products are for example radios, communication...
September 30, 1994
Amendment 2 - Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Ground vehicle installations.
A description is not available for this item.
IEC 60721-3-5:1985/AMD1:1991
July 3, 1991
Amendment 1 - Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Ground vehicle installations.
A description is not available for this item.
January 1, 1985
Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Ground vehicle installations.
Classifies the environmental conditions to which a product not forming part of the vehicle is subjected when installed in a ground vehicle. Such products are for example radios, communication...