IEC - International Electrotechnical Commission - IEC 60464-1:1976
Specification for insulating varnishes containing solvent. Part 1: Definitions and general requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1976 |
| Status: | revised |
| Page Count: | 7 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Applies to varnishes which, after removal of the solvent and curing, become non-thermoplastic.
Document History
July 31, 2013
Varnishes used for electrical insulation - Part 1: Definitions and general requirements
IEC 60464-1:1998+A1:2006 relates to varnishes used for electrical insulation. All varnishes contain solvent. The varnishes may be used for finishing or impregnating applications, and may be dried or...
January 17, 2006
Amendment 1 - Varnishes used for electrical insulation - Part 1: Definitions and general requirements
A description is not available for this item.
November 16, 1998
Varnishes used for electrical insulation - Part 1: Definitions and general requirements
Relates to varnishes used for electrical insulation. All varnishes contain solvent. The varnishes may be used for finishing or impregnating applications, and may be dried or dried and cured at...
IEC 60464-1:1976
January 1, 1976
Specification for insulating varnishes containing solvent. Part 1: Definitions and general requirements
Applies to varnishes which, after removal of the solvent and curing, become non-thermoplastic.