IEC - International Electrotechnical Commission - IEC 60457-4:1974
Rigid precision coaxial lines and their associated precision connectors - Part 4: 60 ohm 21 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector. Characteristic impedance 50 ohms (Type 9/21) - Characteristic impedance 75 ohms (Type 6/21)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1974 |
| Status: | revised |
| Page Count: | 10 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Describes the mechanical, electrical and environmental specifications of the 21 mm pecision connector, the reflection coefficient and attenuation of which have to be measured up to 6 GHz.
Document History
January 1, 1978
Rigid precision coaxial and their associated precision connectors. Part 4: 21 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector - Characteristic impedance 50 ohms (Type 9/21) - Characteristic impedance 75 ohms (Type 6/21)
Describes the mechanical, electrical and environmental specifications of the 21 mm pecision connector, the reflection coefficient and attenuation of which have to be measured up to 6 GHz.
IEC 60457-4:1974
January 1, 1974
Rigid precision coaxial lines and their associated precision connectors - Part 4: 60 ohm 21 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector. Characteristic impedance 50 ohms (Type 9/21) - Characteristic impedance 75 ohms (Type 6/21)
Describes the mechanical, electrical and environmental specifications of the 21 mm pecision connector, the reflection coefficient and attenuation of which have to be measured up to 6 GHz.