IEC - International Electrotechnical Commission - IEC 60457-3:1974
Rigid precision coaxial lines and their associated precision connectors - Part 3: 50 ohm 14 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1974 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
associated hermaphroditic precision coaxial connector - Characteristic impedances 50 ohms and 75 ohms
Describes the mechanical, electrical and environmental specifications of the 14 mm... View More
Document History
January 1, 1980
Rigid precision coaxial and their associated precision connectors. Part 3: 14 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector - Characteristic impedances 50 ohms and 75 ohms
Describes the mechanical, electrical and environmental specifications of the 14 mm precision connector, the reflection coefficient and attenuation of which has to be measured up to 9.5 GHz.
IEC 60457-3:1974
January 1, 1974
Rigid precision coaxial lines and their associated precision connectors - Part 3: 50 ohm 14 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector
associated hermaphroditic precision coaxial connector - Characteristic impedances 50 ohms and 75 ohms Describes the mechanical, electrical and environmental specifications of the 14 mm precision...