IEC - International Electrotechnical Commission - IEC 60454-3-2:1981

Specifications for pressure-sensitive adhesive tapes for electrical purposes. Part 3: Specifications for individual materials. Sheet 2: Requirements for polyester film tapes (PETP) with thermosetting adhesive

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1981
Status: revised
Page Count: 9
ICS Code (Insulating materials in general): 29.035.01
abstract:

Contains requirements for pressure-sensitive adhesive tapes made of polyester film with thermosetting adhesive. Thermosetting adhesives used for these tapes are normally based on natural or... View More

Document History

January 23, 2006
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Requirements for polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives
IEC 60454-3-2:2006 contains the requirements for: Polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives. Materials which conform to this specification...
February 26, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Polyester film tapes with rubber thermosetting or acrylic crosslinked adhesives
Contains requirements for polyester film tapes (nominal thicknesses from 0,020 mm to 0,055 mm) with rubber thermosetting or acrylic crosslinked adhesive.
IEC 60454-3-2:1981
January 1, 1981
Specifications for pressure-sensitive adhesive tapes for electrical purposes. Part 3: Specifications for individual materials. Sheet 2: Requirements for polyester film tapes (PETP) with thermosetting adhesive
Contains requirements for pressure-sensitive adhesive tapes made of polyester film with thermosetting adhesive. Thermosetting adhesives used for these tapes are normally based on natural or synthetic...
Advertisement