IEC - International Electrotechnical Commission - IEC 60455-1A:1980
Specification for solventless polymerisable resinous compounds used for electrical insulation - Part 1: Definitions and general requirements - First supplement: Basis for classification of polymerisable resinous compounds
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1980 |
| Status: | replaced |
| Page Count: | 3 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Gives the classification of polymerisable resinous compounds based on the temperature of deflection under load of the cured material and on the glass transition temperature.
Document History
IEC 60455-1A:1980
January 1, 1980
Specification for solventless polymerisable resinous compounds used for electrical insulation - Part 1: Definitions and general requirements - First supplement: Basis for classification of polymerisable resinous compounds
Gives the classification of polymerisable resinous compounds based on the temperature of deflection under load of the cured material and on the glass transition temperature.