IEC - International Electrotechnical Commission - IEC 60454-3-7:1984

Specifications for pressure-sensitive adhesive tapes for electrical purposes. Part 3: Specifications for individual materials. Sheet 7: Requirements for polyimide film tapes with thermosetting adhesive

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1984
Status: revised
Page Count: 9
ICS Code (Insulating materials in general): 29.035.01
abstract:

Contains the requirements for pressure-sensitive tapes made of polyimide film with thermosetting adhesive.

Document History

March 16, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 7: Polyimide film tapes with pressure-sensitive adhesive
Contains the requirements for 4 types of pressure-sensitive tapes made of polyimide film. Products having nominal thicknesses from 0,020 mm to 0,055 mm, thermal indices from 155 to 180 with acrylic...
IEC 60454-3-7:1984
January 1, 1984
Specifications for pressure-sensitive adhesive tapes for electrical purposes. Part 3: Specifications for individual materials. Sheet 7: Requirements for polyimide film tapes with thermosetting adhesive
Contains the requirements for pressure-sensitive tapes made of polyimide film with thermosetting adhesive.
Advertisement