IEC - International Electrotechnical Commission - IEC 60454-3-6:1984
Specifications for pressure-sensitive adhesive tapes for electrical purposes. Part 3: Specifications for individual materials. Sheet 6: Requirements for polycarbonate film tapes with non-thermosetting adhesive
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1984 |
| Status: | revised |
| Page Count: | 7 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Contains the requirements for pressure-sensitive adhesive tapes made of polycarbonate film with non-thermosetting adhesive.
Document History
February 19, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 6: Polycarbonate film tapes with acrylic thermoplastic adhesive
Contains the requirements for polycarbonate film tapes (type 1 - nominal thickness 0,020 mm to 0,030 mm and type 2 - nominal thickness 0,045 mm to 0,055 mm) with acrylic thermoplastic adhesive.
IEC 60454-3-6:1984
January 1, 1984
Specifications for pressure-sensitive adhesive tapes for electrical purposes. Part 3: Specifications for individual materials. Sheet 6: Requirements for polycarbonate film tapes with non-thermosetting adhesive
Contains the requirements for pressure-sensitive adhesive tapes made of polycarbonate film with non-thermosetting adhesive.