IEC - International Electrotechnical Commission - IEC 60464-2:1974
Specification for insulating varnishes containing solvent. Part 2: Test methods
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1974 |
| Status: | revised |
| Page Count: | 34 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Describes methods of test for varnishes as supplied, as well as methods of test for varnishes in the cured form. The first group contains tests for the determination of density and viscosity and... View More
Document History
May 21, 2014
Varnishes used for electrical insulation - Part 2: Methods of test
IEC 60464-2:2001+A1:2006 Specifies methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied after...
January 17, 2006
Amendment 1 - Varnishes used for electrical insulation - Part 2: Methods of test
A description is not available for this item.
July 31, 2001
Varnishes used for electrical insulation - Part 2: Methods of test
Specifies methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied after drying and/or curing of...
IEC 60464-2:1974
January 1, 1974
Specification for insulating varnishes containing solvent. Part 2: Test methods
Describes methods of test for varnishes as supplied, as well as methods of test for varnishes in the cured form. The first group contains tests for the determination of density and viscosity and...