IEC - International Electrotechnical Commission - IEC 60115-4:1978

Fixed resistors - Part 4: Sectional specification - Fixed power resistors: Selection of methods of test and general requirements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1978
Status: revised
Page Count: 23
ICS Code (Fixed resistors): 31.040.10
abstract:

This publication also bears a QC number. This number, QC 400200, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Relates to fixed resistors with... View More

Document History

November 29, 2022
Fixed resistors for use in electronic equipment - Part 4: Sectional specification: Power resistors for through hole assembly on circuit boards (THT) or for assembly on chassis
IEC 60115-4:2022(E) relates to resistors having a rated dissipation typically greater than 1 W up to and including 1 000 W for use in electronic equipment. This document is applicable to fixed power...
Amendment 1 - Fixed resistors for use in electronic equipment. Part 4: Sectional specification: Fixed power resistors
A description is not available for this item.
January 1, 1982
Fixed resistors for use in electronic equipment - Part 4: Sectional specification: Fixed power resistors
A description is not available for this item.
IEC 60115-4:1978
January 1, 1978
Fixed resistors - Part 4: Sectional specification - Fixed power resistors: Selection of methods of test and general requirements
This publication also bears a QC number. This number, QC 400200, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Relates to fixed resistors with...
Advertisement