IEC - International Electrotechnical Commission - IEC 60092-352:1979
Electrical installations in ships. Choice and installation of cables for low-voltage power systems.
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | revised |
| Page Count: | 47 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
abstract:
Gives basic requirements for the choice and installation of cables for voltages up to and including 1 000 V.
Cancel and replaces chapter XI of IEC 92-3.
Document History
September 27, 2005
Electrical installations in ships - Part 352: Choice and installation of electrical cables
This standard provides the basic requirements for the choice and installation of cables intended for fixed electrical systems on board ships at voltages (U) up to and including 15 kV. The reference...
February 19, 1998
Amendment 1 - Electrical installations in ships - Part 352: Choice and installation of cables for low-voltage power systems
A description is not available for this item.
August 20, 1997
Electrical installations in ships - Part 352: Choice and installation of cables for low-voltage power systems
Gives basic requirements for the choice and installation of cables for voltages up to and including 1 000 V. Cancel and replaces chapter XI of IEC 60092-3.
April 13, 1994
Amendment 2 - Electrical installations in ships. Choice and installation of cables for low-voltage power systems.
A description is not available for this item.
January 1, 1987
Amendment 1 - Electrical installations in ships. Choice and installation of cables for low-voltage power systems.
A description is not available for this item.
IEC 60092-352:1979
January 1, 1979
Electrical installations in ships. Choice and installation of cables for low-voltage power systems.
Gives basic requirements for the choice and installation of cables for voltages up to and including 1 000 V. Cancel and replaces chapter XI of IEC 92-3.