IEC - International Electrotechnical Commission - IEC 60095:1957
Recommendations for lead-acid starter batteries
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1957 |
| Status: | revised |
| Page Count: | 20 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
abstract:
Applies to lead-acid accumulator batteries with a rated voltage of 6 V or 12 V, used primarily as a source of starting and ignition current for internal combustion engines and also for the... View More
Document History
IEC 60095:1957
January 1, 1957
Recommendations for lead-acid starter batteries
Applies to lead-acid accumulator batteries with a rated voltage of 6 V or 12 V, used primarily as a source of starting and ignition current for internal combustion engines and also for the auxiliary...