IEC - International Electrotechnical Commission - IEC 60103B:1970
Aluminium electrolytic capacitors for long life (Type 1) and for general purpose application (Type 2). *Note.-This publication has been superseded by IEC 384-4 (1977), but the supplements 103A, B, C and D are still valid. Second supplement.
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1970 |
| Status: | withdrawn |
| Page Count: | 7 |
| ICS Code (Aluminium electrolytic capacitors): | 31.060.50 |
abstract:
Includes the clause covering the preferred range of case sizes for aluminium electrolytic capacitors with axial wire terminations (Style A1, A2, A3, A4 and A5).
Document History
IEC 60103B:1970
July 28, 1970
Aluminium electrolytic capacitors for long life (Type 1) and for general purpose application (Type 2). *Note.-This publication has been superseded by IEC 384-4 (1977), but the supplements 103A, B, C and D are still valid. Second supplement.
Includes the clause covering the preferred range of case sizes for aluminium electrolytic capacitors with axial wire terminations (Style A1, A2, A3, A4 and A5).