IEC - International Electrotechnical Commission - ISO/IEC 9594-10:2008

Information technology -- Open Systems Interconnection -- The Directory: Use of systems management for administration of the Directory

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 2008
Status: revised
Page Count: 79
ICS Code (Application layer): 35.100.70
abstract:

ISO/IEC 9594-10:2008 describes the requirements for Directory management and analyses these requirements to identify those that may be realized by OSI Systems Management services (and protocols),... View More

Document History

ISO/IEC 9594-10:2008
December 15, 2008
Information technology -- Open Systems Interconnection -- The Directory: Use of systems management for administration of the Directory
ISO/IEC 9594-10:2008 describes the requirements for Directory management and analyses these requirements to identify those that may be realized by OSI Systems Management services (and protocols),...
December 15, 2008
Corrigendum 1 - Information technology - Open Systems Interconnection - The Directory: Use of systems management for administration of the Directory
A description is not available for this item.
December 15, 2005
Information technology -- Open Systems Interconnection -- The Directory: Use of systems management for administration of the Directory
ISO/IEC 9594-10:2005 provides specifications for how information about objects, e.g. persons, is organized, created, maintained and retrieved. It also gives provisions for protecting stored...
December 15, 2001
Information technology -- Open Systems Interconnection -- The Directory: Use of systems management for administration of the Directory
The Directory may support open systems applications such as message handling systems, File Transfer, Access and Management (FTAM) systems, and transaction processing systems. Therefore, the Directory...
Advertisement