IEC - International Electrotechnical Commission - IEC TR 62453-506:2009
Field device tool (FDT) interface specification - Part 506: Communication implementation for common object model - IEC 61784 CPF 6
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 August 2009 |
| Status: | replaced |
| Page Count: | 28 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC/TR 62453-506:2009(E) provides information for integrating the INTERBUS® technology into the COM based implementation of FDT interface specification (IEC 62453-41). It specifies communication... View More
Document History
IEC TR 62453-506:2009
August 18, 2009
Field device tool (FDT) interface specification - Part 506: Communication implementation for common object model - IEC 61784 CPF 6
IEC/TR 62453-506:2009(E) provides information for integrating the INTERBUS® technology into the COM based implementation of FDT interface specification (IEC 62453-41). It specifies communication and...