IEC - International Electrotechnical Commission - ISO/IEC 9594-9:2008

Information technology -- Open Systems Interconnection -- The Directory: Replication

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 August 2008
Status: revised
Page Count: 35
ICS Code (Application layer): 35.100.70
abstract:

ISO/IEC 9594-9:2008 specifies a shadow service which DSAs may use to replicate Directory information. The service allows Directory information to be replicated among DSAs to improve service to... View More

Document History

December 1, 2020
Information technology - Open systems interconnection - Part 9: The Directory: Replication
This document specifies a shadow service which Directory system agents (DSAs) may use to replicate Directory information. The service allows Directory information to be replicated among DSAs to...
May 5, 2017
Information technology - Open Systems Interconnection - The Directory - Part 9: Replication
ISO/IEC 9594-9:2017 specifies a shadow service which Directory system agents (DSAs) may use to replicate Directory information. The service allows Directory information to be replicated among DSAs to...
February 25, 2014
Information technology -- Open Systems Interconnection -- The Directory -- Part 9: Replication
ISO/IEC 9594 has been produced to facilitate the interconnection of information processing systems to provide directory services. A set of such systems, together with the directory information that...
November 22, 2011
Corrigendum 1 - Information technology -- Open Systems Interconnection -- The Directory: Replication
A description is not available for this item.
November 22, 2011
Corrigendum 1 - Information technology -- Open Systems Interconnection -- The Directory: Replication -
A description is not available for this item.
ISO/IEC 9594-9:2008
August 5, 2008
Information technology -- Open Systems Interconnection -- The Directory: Replication
ISO/IEC 9594-9:2008 specifies a shadow service which DSAs may use to replicate Directory information. The service allows Directory information to be replicated among DSAs to improve service to...
December 15, 2005
Information technology -- Open Systems Interconnection -- The Directory: Replication
ISO/IEC 9594-9:2005 provides specifications for how information about objects, e.g. persons, is organized, created, maintained and retrieved. It also gives provisions for protecting stored...
December 15, 2001
Information technology -- Open Systems Interconnection -- The Directory: Replication
ISO/IEC 9594-9:2001 specifies a shadow service which DSAs may use to replicate Directory information. The service allows Directory information to be replicated among DSAs to improve service to...
Advertisement