IEC - International Electrotechnical Commission - IEC TR 62453-503-2:2009
Field device tool (FDT) interface specification - Part 503-2: Communication implementation for common object model - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 August 2009 |
| Status: | replaced |
| Page Count: | 26 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC/TR 62453-503-2:2009(E) provides information for integrating the PROFINET® technology into the implementation of the FDT interface specification (IEC/TR 62453-41). It also specifies... View More
Document History
IEC TR 62453-503-2:2009
August 18, 2009
Field device tool (FDT) interface specification - Part 503-2: Communication implementation for common object model - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
IEC/TR 62453-503-2:2009(E) provides information for integrating the PROFINET® technology into the implementation of the FDT interface specification (IEC/TR 62453-41). It also specifies communication...