IEC - International Electrotechnical Commission - ISO/IEC 29794-1:2009
Information technology -- Biometric sample quality -- Part 1: Framework
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 July 2009 |
| Status: | revised |
| Page Count: | 23 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 29794-1:2009 specifies the derivation, expression and interpretation of biometric sample quality scores and data, and interchange of these scores and data via the multipart ISO/IEC 19794,... View More
Document History
January 7, 2016
Information technology - Biometric sample quality - Part 1: Framework
ISO/IEC 29794-1:2016, for any or all biometric sample types as necessary, establishes the following: - terms and definitions that are useful in the specification and use of quality metrics; - purpose...
ISO/IEC 29794-1:2009
July 23, 2009
Information technology -- Biometric sample quality -- Part 1: Framework
ISO/IEC 29794-1:2009 specifies the derivation, expression and interpretation of biometric sample quality scores and data, and interchange of these scores and data via the multipart ISO/IEC 19794,...