IEC - International Electrotechnical Commission - IEC PAS 62633:2009
Industrial communication networks - Profiles - Additional Fieldbus profiles for real-time networks based on ISO/IEC 8802-3 - SNpTYPE
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 August 2009 |
| Status: | replaced |
| Page Count: | 20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC/PAS 62633:2009(E) contains an additional profile - SNpTYPE - which may be integrated into a future new edition of IEC 61784-2. IEC 61784 specifies:
- performance indicators supporting... View More
Document History
IEC PAS 62633:2009
August 11, 2009
Industrial communication networks - Profiles - Additional Fieldbus profiles for real-time networks based on ISO/IEC 8802-3 - SNpTYPE
IEC/PAS 62633:2009(E) contains an additional profile - SNpTYPE - which may be integrated into a future new edition of IEC 61784-2. IEC 61784 specifies: - performance indicators supporting...