IEC - International Electrotechnical Commission - IEC 62271-110:2009
High-voltage switchgear and controlgear - Part 110: Inductive load switching
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 January 2009 |
| Status: | revised |
| Page Count: | 49 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
IEC 62271-110:2009 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V and... View More
Document History
March 16, 2023
High-voltage switchgear and controlgear - Part 110: Inductive load switching
IEC 62271-110:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 16, 2023
High-voltage switchgear and controlgear - Part 110: Inductive load switching
IEC 62271-110:2023 is available as IEC 62271-110:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 16, 2018
Corrigendum 2 - High-voltage switchgear and controlgear - Part 110: Inductive load switching
A description is not available for this item.
December 19, 2017
Corrigendum 1 - High-voltage switchgear and controlgear - Part 110: Inductive load switching
A description is not available for this item.
October 5, 2017
High-voltage switchgear and controlgear - Part 110: Inductive load switching
IEC 62271-110:2017 is also available as IEC 62271-110:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 5, 2017
High-voltage switchgear and controlgear - Part 110: Inductive load switching
IEC 62271-110:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 30, 2012
Corrigendum 1 - High-voltage switchgear and controlgear - Part 110: Inductive load switching
A description is not available for this item.
September 27, 2012
High-voltage switchgear and controlgear - Part 110: Inductive load switching
IEC 62271-110:2012 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
IEC 62271-110:2009
January 26, 2009
High-voltage switchgear and controlgear - Part 110: Inductive load switching
IEC 62271-110:2009 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V and...
June 24, 2005
High-voltage switchgear and controlgear - Part 110: Inductive load switching
Applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V and applied for inductive...