IEC - International Electrotechnical Commission - IEC 60794-3-10:2009
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 January 2009 |
| Status: | revised |
| Page Count: | 26 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60793-3-10:2009 which is a family specification covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial... View More
Document History
January 8, 2015
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
IEC 60794-3-10:2015 which is part of a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
IEC 60794-3-10:2009
January 26, 2009
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
IEC 60793-3-10:2009 which is a family specification covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
March 5, 2002
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct and directly buried optical telecommunication cables
Describes a family specification that covers optical telecommunication cables to be used in ducts or direct buried applications. The sectional specifications of IEC 60794-3 are applicable.