IEC - International Electrotechnical Commission - IEC 61534-22:2009

Powertrack systems - Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 January 2009
Status: revised
Page Count: 41
ICS Code (Wires): 29.060.10
ICS Code (Connecting devices): 29.120.20
abstract:

IEC 61534-22:2009 applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on the floor, under the floor or flush with the... View More

Document History

Amendment 1 - Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
A description is not available for this item.
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
IEC 61534-22:2014+A1:2021 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the floor,...
June 19, 2014
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
IEC 61534-22:2014 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the floor, under the...
IEC 61534-22:2009
January 22, 2009
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
IEC 61534-22:2009 applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on the floor, under the floor or flush with the floor....
Advertisement