IEC - International Electrotechnical Commission - IEC 60079-10-2:2009
Explosive atmospheres - Part 10-2: Classification of areas - Combustible dust atmospheres
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 April 2009 |
| Status: | revised |
| Page Count: | 61 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
abstract:
IEC 60079-10-2:2009 is concerned with the identification and classification of areas where explosive dust atmospheres and combustible dust layers are present, in order to permit the proper... View More
Document History
January 16, 2015
Explosive atmospheres - Part 10-2: Classification of areas - Explosive dust atmospheres
IEC 60079-10-2:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 16, 2015
Explosive atmospheres - Part 10-2: Classification of areas - Explosive dust atmospheres
IEC 60079-10-2:2015 is available as IEC 60079-10-2:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60079-10-2:2009
April 20, 2009
Explosive atmospheres - Part 10-2: Classification of areas - Combustible dust atmospheres
IEC 60079-10-2:2009 is concerned with the identification and classification of areas where explosive dust atmospheres and combustible dust layers are present, in order to permit the proper assessment...