IEC - International Electrotechnical Commission - IEC 62271-104:2009

High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages of 52 kV and above

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 April 2009
Status: revised
Page Count: 99
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
abstract:

IEC 62271-104:2009 applies to three-pole alternating current switches for rated voltages 52 kV and above, having making and breaking current ratings, for indoor and outdoor installations, and for... View More

Document History

August 21, 2020
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages higher than 52 kV
IEC 62271-104:2020 is applicable to three-pole alternating current switches for rated voltages higher than 52 kV, having making and breaking current ratings, for indoor and outdoor installations, and...
February 5, 2015
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages higher than 52 kV
IEC 62271-104:2015 is applicable to three-pole alternating current switches for rated voltages higher than 52 kV, having making and breaking current ratings, for indoor and outdoor installations, and...
IEC 62271-104:2009
April 20, 2009
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages of 52 kV and above
IEC 62271-104:2009 applies to three-pole alternating current switches for rated voltages 52 kV and above, having making and breaking current ratings, for indoor and outdoor installations, and for...
Advertisement