IEC - International Electrotechnical Commission - IEC 62341-6-1:2009

Organic light emitting diode (OLED) displays - Part 6-1: Measuring methods of optical and electro-optical parameters

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 May 2009
Status: revised
Page Count: 53
ICS Code (Optoelectronics. Laser equipment): 31.260
abstract:

IEC 62341-6-1:2009 specifies the standard measurement conditions and measuring methods for determining optical and electro-optical parameters of organic light emitting diode (OLED) display... View More

Document History

October 14, 2022
Organic light emitting diode (OLED) displays - Part 6-1: Measuring methods of optical and electro-optical parameters
IEC 62341-6-1:2022 is available as IEC 62341-6-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 14, 2022
Organic light emitting diode (OLED) displays - Part 6-1: Measuring methods of optical and electro-optical parameters
IEC 62341-6-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 24, 2017
Organic light emitting diode (OLED) displays - Part 6-1: Measuring methods of optical and electro-optical parameters
IEC 62341-6-1:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 24, 2017
Organic light emitting diode (OLED) displays - Part 6-1: Measuring methods of optical and electro-optical parameters
IEC 62341-6-1:2017 is available as IEC 62341-6-1:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62341-6-1:2009
May 13, 2009
Organic light emitting diode (OLED) displays - Part 6-1: Measuring methods of optical and electro-optical parameters
IEC 62341-6-1:2009 specifies the standard measurement conditions and measuring methods for determining optical and electro-optical parameters of organic light emitting diode (OLED) display modules,...
Advertisement