IEC - International Electrotechnical Commission - IEC 62505-1:2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 March 2009 |
| Status: | revised |
| Page Count: | 121 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 62505-1:2009 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz, 50 Hz and 60 Hz on... View More
Document History
February 3, 2016
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
IEC 62505-1:2016 is applicable to single-pole and two-pole alternating current (AC) circuit-breakers which are designed for indoor or outdoor fixed installations in tractions systems, and operated...
IEC 62505-1:2009
March 10, 2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV
IEC 62505-1:2009 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz, 50 Hz and 60 Hz on traction...