IEC - International Electrotechnical Commission - ISO/IEC 29341-12-1:2008
Information technology - UPnP Device Architecture - Part 12-1: Remote User Interface Device Control Protocol - Remote User Interface Client Device
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 November 2008 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 29341-12-1:2008(E) encapsulates all services for the Remote UI Client Device Control Protocol. The series of ISO/IEC 29341 publications defines an architecture for pervasive peer-to-peer... View More
Document History
June 9, 2015
Information technology -- UPnP Device Architecture -- Part 12-1: Remote User Interface Device Control Protocol - Remote User Interface Client Device
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-12-1:2015 This device template is compliant...
ISO/IEC 29341-12-1:2008
November 18, 2008
Information technology - UPnP Device Architecture - Part 12-1: Remote User Interface Device Control Protocol - Remote User Interface Client Device
ISO/IEC 29341-12-1:2008(E) encapsulates all services for the Remote UI Client Device Control Protocol. The series of ISO/IEC 29341 publications defines an architecture for pervasive peer-to-peer...