IEC - International Electrotechnical Commission - ISO/IEC 18000-6:2004/AMD1:2006
Amendment 1 - Information technology -- Radio frequency identification for item management -- Part 6: Parameters for air interface communications at 860 MHz to 960 MHz - Extension with Type C and update of Types A and B
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 June 2006 |
| Status: | revised |
| Page Count: | 124 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
Document History
January 16, 2013
Information technology -- Radio frequency identification for item management -- Part 6: Parameters for air interface communications at 860 MHz to 960 MHz General
ISO/IEC 18000-6:2013 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
November 24, 2010
Information technology -- Radio frequency identification for item management -- Part 6: Parameters for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18000-6:2010 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
ISO/IEC 18000-6:2004/AMD1:2006
June 19, 2006
Amendment 1 - Information technology -- Radio frequency identification for item management -- Part 6: Parameters for air interface communications at 860 MHz to 960 MHz - Extension with Type C and update of Types A and B
A description is not available for this item.
August 31, 2004
Information technology -- Radio frequency identification for item management -- Part 6: Parameters for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18000-6:2004 defines the air interface for radio-frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...