IEC - International Electrotechnical Commission - ISO/IEC 29341-1:2008

Information technology - UPnP Device Architecture - Part 1: UPnP Device Architecture Version 1.0

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 November 2008
Status: revised
Page Count: 84
ICS Code (Interface and interconnection equipment): 35.200
abstract:

ISO/IEC 29341-1:2008(E) gives an overall view the device architecture. The series of ISO/IEC 29341 publications defines an architecture for pervasive peer-to-peer network connectivity of... View More

Document History

September 6, 2011
Information technology - UPnP device architecture - Part 1: UPnP Device Architecture Version 1.0
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-1:2011 Defines UPnP technology which...
ISO/IEC 29341-1:2008
November 18, 2008
Information technology - UPnP Device Architecture - Part 1: UPnP Device Architecture Version 1.0
ISO/IEC 29341-1:2008(E) gives an overall view the device architecture. The series of ISO/IEC 29341 publications defines an architecture for pervasive peer-to-peer network connectivity of intelligent...
Advertisement