IEC - International Electrotechnical Commission - ISO/IEC 29341-4-14:2008

Information technology - UPnP Device Architecture - Part 4-14: Audio Video Device Control Protocol - Level 2 - Scheduled Recording Service

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 November 2008
Status: revised
Page Count: 239
ICS Code (Interface and interconnection equipment): 35.200
abstract:

ISO/IEC 29341-4-14:2008(E) allows control points to schedule the recording of content, such as bradcast content. The series of ISO/IEC 29341 publications defines an architecture for pervasive... View More

Document History

September 1, 2011
Information technology -- UPnP Device Architecture -- Part 4-14: Audio Video Device Control Protocol -- Level 2 -- Scheduled Recording Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-4-14:2011 The ScheduledRecording service is a...
ISO/IEC 29341-4-14:2008
November 18, 2008
Information technology - UPnP Device Architecture - Part 4-14: Audio Video Device Control Protocol - Level 2 - Scheduled Recording Service
ISO/IEC 29341-4-14:2008(E) allows control points to schedule the recording of content, such as bradcast content. The series of ISO/IEC 29341 publications defines an architecture for pervasive...
Advertisement