IEC - International Electrotechnical Commission - ISO/IEC 11695-2:2008
Identification cards -- Optical memory cards -- Holographic recording method -- Part 2: Dimensions and location of accessible optical area
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 October 2008 |
| Status: | revised |
| Page Count: | 6 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 11695 is one of a series of International Standards defining the parameters for optical memory cards and the use of such cards for the storage and interchange of digital data. ISO/IEC... View More
Document History
March 16, 2015
Identification cards -- Optical memory cards -- Holographic recording method -- Part 2: Dimensions and location of accessible optical area
ISO/IEC 11695-2:2015 defines the dimensions and location of the accessible optical area of optical memory cards using the holographic recording method.
ISO/IEC 11695-2:2008
October 22, 2008
Identification cards -- Optical memory cards -- Holographic recording method -- Part 2: Dimensions and location of accessible optical area
ISO/IEC 11695 is one of a series of International Standards defining the parameters for optical memory cards and the use of such cards for the storage and interchange of digital data. ISO/IEC 11695...