IEC - International Electrotechnical Commission - ISO/IEC TR 18047-6:2008
Information technology -- Radio frequency identification device conformance test methods -- Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 November 2008 |
| Status: | revised |
| Page Count: | 59 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18000 defines the air interfaces for radio frequency identification (RFID) devices used in item management applications. ISO/IEC 18000-6 defines the air interface for these devices... View More
Document History
January 11, 2011
Information technology -- Radio frequency identification device conformance test methods -- Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
ISO/IEC TR 18047-6:2011 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications...
ISO/IEC TR 18047-6:2008
November 26, 2008
Information technology -- Radio frequency identification device conformance test methods -- Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18000 defines the air interfaces for radio frequency identification (RFID) devices used in item management applications. ISO/IEC 18000-6 defines the air interface for these devices operating...
June 1, 2006
Information technology -- Radio frequency identification device conformance test methods -- Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18000 defines the air interfaces for radio frequency identification (RFID) devices used in item management applications. ISO/IEC 18000-6 defines the air interface for these devices operating...