IEC - International Electrotechnical Commission - IEC PAS 61076-3-109:2001
Connectors for electronic equipment - Part 3-109: Detail specification for two-part cable to board connector for high speed data application in a harsh industrial environment - Protection rate IP67 according to IEC 60529
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 December 2001 |
| Status: | withdrawn |
| Page Count: | 62 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
Establishes an uniform specification and type testing requirements for 4- to 10-pole connectors, containing 2 or 4 balanced shielded pairs for frequencies up to 600 MHz and optional 2 unshielded... View More
Document History
IEC PAS 61076-3-109:2001
December 19, 2001
Connectors for electronic equipment - Part 3-109: Detail specification for two-part cable to board connector for high speed data application in a harsh industrial environment - Protection rate IP67 according to IEC 60529
Establishes an uniform specification and type testing requirements for 4- to 10-pole connectors, containing 2 or 4 balanced shielded pairs for frequencies up to 600 MHz and optional 2 unshielded...