IEC - International Electrotechnical Commission - IEC 60793-2-20:2001

Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 December 2001
Status: revised
Page Count: 21
ICS Code (Fibres and cables): 33.180.10
abstract:

Covers specific requirements of optical fibres type A2a, A2b and A2c. These fibres are used in information transmission equipment and optical fibre cables (typically up to 2 km). For general... View More

Document History

November 19, 2015
Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres
IEC 60793-2-20:2015 is applicable to sub-categories A2a, A2b, and A2c. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically up to 2...
October 30, 2007
Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres
Covers specific requirements of optical fibres type A2a, A2b and A2c. These fibres are used in information transmission equipment and optical fibre cables (typically up to 2 km). For general...
IEC 60793-2-20:2001
December 10, 2001
Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres
Covers specific requirements of optical fibres type A2a, A2b and A2c. These fibres are used in information transmission equipment and optical fibre cables (typically up to 2 km). For general...
Advertisement