IEC - International Electrotechnical Commission - IEC 61811-54:2002
Electromechanical all-or-nothing relays - Part 54: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 15 mm x 7,5 mm base
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 March 2002 |
| Status: | replaced |
| Page Count: | 31 |
| ICS Code (Relays): | 29.120.70 |
abstract:
IEC 61811-54:2002 Is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Selects the appropriate methods of test to be used in detail... View More
Document History
IEC 61811-54:2002
March 12, 2002
Electromechanical all-or-nothing relays - Part 54: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 15 mm x 7,5 mm base
IEC 61811-54:2002 Is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Selects the appropriate methods of test to be used in detail...
October 9, 1997
Electromechanical all-or-nothing relays - Part 54: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 15 mm x 7,5 mm base
A description is not available for this item.