IEC - International Electrotechnical Commission - IEC 61643-1:1998+AMD1:2001 CSV

Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 January 2002
Status: revised
Page Count: 149
ICS Code (Substations. Surge arresters): 29.240.10
abstract:

Is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz a.c. and d.c.... View More

Document History

March 30, 2005
Low-voltage surge protective devices - Part 1: Surge protective devices connected to low-voltage power distribution systems - Requirements and tests
This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to...
Corrigendum 1 - Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
IEC 61643-1(Edition 1.1 - 2002) Corrigendum 1 Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
IEC 61643-1:1998+AMD1:2001 CSV
January 29, 2002
Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
Is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz a.c. and d.c....
Corrigendum 1 to Amendment 1 - Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
A description is not available for this item.
October 16, 2001
Amendment 1 - Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
A description is not available for this item.
November 27, 1998
Corrigendum 1 - Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
A description is not available for this item.
February 26, 1998
Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
Is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz a.c. and d.c....
Advertisement