IEC - International Electrotechnical Commission - IEC 61811-53:2002

Electromechanical all-or-nothing relays - Part 53: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 14 mm x 9 mm base

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 March 2002
Status: replaced
Page Count: 30
ICS Code (Relays): 29.120.70
abstract:

IEC 61811-53:2002 Is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Selects the appropriate methods of test to be used in detail... View More

Document History

IEC 61811-53:2002
March 12, 2002
Electromechanical all-or-nothing relays - Part 53: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 14 mm x 9 mm base
IEC 61811-53:2002 Is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Selects the appropriate methods of test to be used in detail...
October 17, 1997
Electromechanical all-or-nothing relays - Part 53: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 14 mm x 9 mm base
A description is not available for this item.
Advertisement