IEC - International Electrotechnical Commission - IEC 60794-3-10:2002
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct and directly buried optical telecommunication cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 March 2002 |
| Status: | revised |
| Page Count: | 29 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Describes a family specification that covers optical telecommunication cables to be used in ducts or direct buried applications. The sectional specifications of IEC 60794-3 are applicable.
Document History
January 8, 2015
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
IEC 60794-3-10:2015 which is part of a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
January 26, 2009
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
IEC 60793-3-10:2009 which is a family specification covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
IEC 60794-3-10:2002
March 5, 2002
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct and directly buried optical telecommunication cables
Describes a family specification that covers optical telecommunication cables to be used in ducts or direct buried applications. The sectional specifications of IEC 60794-3 are applicable.