IEC - International Electrotechnical Commission - IEC 61156-5:2002

Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Sectional specification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 March 2002
Status: revised
Page Count: 29
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

This sectional specification relates to IEC 61156-1: Multicore and symmetrical pair/quad cables for digital communications Part 1: Generic specification. The cables described herein are... View More

Document History

April 3, 2020
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
IEC 61156-5:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 3, 2020
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
IEC 61156-5:2020 is available as IEC 61156-5:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
December 11, 2012
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
A description is not available for this item.
December 11, 2012
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables withtransmission characteristics up to 1 000 MHz - Horizontal floorwiring - Sectional specification
IEC 61156-5:2009+A1:2012(E) describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or...
February 24, 2010
Corrigendum 2 - Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
A description is not available for this item.
Corrigendum 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
A description is not available for this item.
February 25, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
IEC 61156-5:2009(E) describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads....
IEC 61156-5:2002
March 20, 2002
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Sectional specification
This sectional specification relates to IEC 61156-1: Multicore and symmetrical pair/quad cables for digital communications Part 1: Generic specification. The cables described herein are specifically...
Advertisement