IEC - International Electrotechnical Commission - IEC 61076-4-111:2002
Connectors for electronic equipment - Part 4-111: Printed board connectors with assessed quality - Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917-1
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 February 2002 |
| Status: | withdrawn |
| Page Count: | 35 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
This publication also bears the number QC 480301XX0012 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
Document History
IEC 61076-4-111:2002
February 12, 2002
Connectors for electronic equipment - Part 4-111: Printed board connectors with assessed quality - Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917-1
This publication also bears the number QC 480301XX0012 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).