IEC - International Electrotechnical Commission - IEC PAS 61076-3-110:2002

Connectors for electronic equipment - Part 3-110: Detail specification for 8 way connectors for frequencies up to 600 MHz

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 January 2002
Status: replaced
Page Count: 77
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

Covers 8-way connectors up to 4 pairs to be used up to 600 MHz, when used with an appropriate cable. These cables are specified in IEC 61156. The connectors are compatible with those already... View More

Document History

IEC PAS 61076-3-110:2002
January 29, 2002
Connectors for electronic equipment - Part 3-110: Detail specification for 8 way connectors for frequencies up to 600 MHz
Covers 8-way connectors up to 4 pairs to be used up to 600 MHz, when used with an appropriate cable. These cables are specified in IEC 61156. The connectors are compatible with those already defined...
Advertisement